The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling, with operating frequencies from 25 MHz to 212.5 MHz and RMS phase jitter as low as 0.6 ps over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages measuring 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. The device operates with supply voltages of 2.25 to 3.63 V and offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. First-year aging is specified as ±2 ppm at 25 °C, and 10-year aging as ±5 ppm at 25 °C. The oscillator meets MIL-STD-883F, JESD22, and MIL-STD-2003 for mechanical shock, vibration, temperature cycling, and solderability, and is rated MSL1 at 260 °C.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1BF-33S166.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 166 MHz |
| Frequency Stability | 10 ppm |