The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It offers frequency stability as low as ±10 ppm, RMS phase jitter of 0.6 ps over 12 kHz to 20 MHz bandwidth, and operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. Supply voltage ranges from 2.25 V to 3.63 V, with standby current under 100 µA and startup time under 10 ms. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1BF-25S25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 10 ppm |