The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates with supply voltages of 2.25 to 3.63 V, offers frequency stability options from ±10 ppm to ±50 ppm, and maintains 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports industrial and extended commercial temperature ranges of −40 to +85 °C and −20 to +70 °C, respectively. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards. Applications include 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1B3-33E133.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 133 MHz |
| Frequency Stability | 50 ppm |