The SiT9120 is a differential oscillator with LVPECL or LVDS outputs, covering standard frequencies from 25 MHz to 212.5 MHz. It operates with supply voltages of 2.25 V to 3.63 V and offers frequency stability options of ±10 ppm to ±50 ppm across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. The device has 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is housed in 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm packages. Start-up and resume times are 6 ms to 10 ms. Power consumption is up to 69 mA for LVPECL and 55 mA for LVDS. It complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1B2-XXS50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |