The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs, with operating frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with supply voltages of 2.25 to 3.63 V and offers frequency stability options from ±10 ppm to ±50 ppm over industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. RMS phase jitter is 0.6 ps to 0.85 ps over 12 kHz to 20 MHz bandwidth. It meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1B2-33E50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |