The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS signaling with output frequencies from 25 MHz to 212.5 MHz, offering frequency stability as low as ±10 ppm and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges with supply voltages of 2.25 to 3.63 V. The device is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1B2-33E133.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 133 MHz |
| Frequency Stability | 25 ppm |