The SiT9120 is a differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It provides frequency stability of ±10 ppm to ±50 ppm over industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C, respectively, with 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The device operates with supply voltages of 2.25 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1B2-25E50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |