The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with a frequency range of 25 MHz to 212.5 MHz, operating at supply voltages of 2.25 V to 3.63 V. It provides frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm and a phase jitter of 0.6 ps RMS over 12 kHz to 20 MHz bandwidth. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It operates across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges, with a start-up time of 6 to 10 ms and standby current of 100 µA. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1B2-25E133.330000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 133 MHz |
| Frequency Stability | 25 ppm |