The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequency stability as low as ±10 ppm, operating from 25 MHz to 212.5 MHz, and featuring 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, with operating temperatures ranging from -40°C to +85°C (industrial) or -20°C to +70°C (extended commercial). Supply voltage supports 2.25 V to 3.63 V, and it meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1B1-XXE166.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 166 MHz |
| Frequency Stability | 20 ppm |