100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
MEMS OSCILLATOR, 100MHZ, 5X3.2MM, HCSL; Frequency Nom:100MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT9102 Series; Oscillator Output Compatibility:HCSL; Operating RoHS Compliant: Yes
MEMS OSC XO 100.0000MHZ HCSL SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1473-1527-6-ND | 52AC6596 | SIT9102AI-433N33E100.00000X |
| Product Name | Oscillators | Mems Oscillator, 100Mhz, 5X3.2Mm, Hcsl; Frequency Nom Sitime | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 50 ppm | 50 ppm |