The SiT9045 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It operates over an extended temperature range of -55°C to 125°C with frequency stability as tight as ±25 ppm and typical current consumption of 6.6 mA at 1.8 V. Features include programmable spread spectrum modulation with center spreads from ±0.125% to ±2% and down spreads from -0.25% to -4%, triangular, Hershey-kiss, or random profile options, and eight adjustable rise/fall times from 0.25 to 40 ns. It is pin-to-pin compatible with quartz-based XOs and meets MSL1 moisture sensitivity standards.
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9045AI-12-18DBA50.000000 |
| Product Name | Spread Spectrum Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |