SIT9045 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports spread spectrum modulation with center spread up to ±2% or down spread to -4% in selectable profiles, and programmable rise/fall times from 0.25 to 40 ns for EMI control. The device operates over an extended temperature range of -55°C to 125°C with frequency stability as low as ±25 ppm, consumes 6.6 mA typical at 1.8 V, and is pin-compatible with quartz-based XOs. It meets mechanical shock and vibration standards MIL-STD-883F and temperature cycling per JESD22 A104, and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9045AE-13H33EAA100.000000 |
| Product Name | Spread Spectrum Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |