The SiT9045 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator with EMI reduction features including programmable spread spectrum and rise/fall time settings. It supports extended operating temperatures from -55°C to 125°C and offers frequency stability as low as ±25 ppm. The device is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It operates from 1.62 V to 3.63 V and consumes 6.6 mA typical at 1.8 V. Pin 1 supports standby, output enable, or spread disable modes. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9045AAT13-33E-A100.000000 |
| Product Name | Spread Spectrum Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |