SiTime Corporation Spread Spectrum Ruggedized Oscillators SiT9045AAB23-33DHA16.000000

Description
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
Request a Quote
Description
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9045 is a programmable EMI reduction oscillator covering 1 to 150 MHz with a frequency accuracy of six decimal places, designed as a drop-in replacement for quartz-based XOs. It supports spread spectrum modulation with center spread from ±0.125% to ±2% and down spread from -0.25% to -4% in 0.125% or 0.25% steps, selectable triangular, Hershey-kiss, or random profiles, and offers eight programmable rise/fall times from 0.25 to 40 ns for additional EMI control. The device operates over an extended temperature range of -55°C to 125°C and meets AEC-Q100 Grade 1 qualification. It features LVCMOS output, low power consumption of 6.6 mA typical at 1.8 V, and provides pin1 functionality for standby, output enable, or spread disable. Package options include QFN formats of 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm². The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT9045 is a programmable EMI reduction oscillator covering 1 to 150 MHz with a frequency accuracy of six decimal places, designed as a drop-in replacement for quartz-based XOs. It supports spread spectrum modulation with center spread from ±0.125% to ±2% and down spread from -0.25% to -4% in 0.125% or 0.25% steps, selectable triangular, Hershey-kiss, or random profiles, and offers eight programmable rise/fall times from 0.25 to 40 ns for additional EMI control. The device operates over an extended temperature range of -55°C to 125°C and meets AEC-Q100 Grade 1 qualification. It features LVCMOS output, low power consumption of 6.6 mA typical at 1.8 V, and provides pin1 functionality for standby, output enable, or spread disable. Package options include QFN formats of 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm². The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Ruggedized Oscillators - SiT9045AAB23-33DHA16.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Ruggedized Oscillators
SiT9045AAB23-33DHA16.000000
Spread Spectrum Ruggedized Oscillators SiT9045AAB23-33DHA16.000000
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)

1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9045AAB23-33DHA16.000000
Product Name Spread Spectrum Ruggedized Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details