The SiT9045 is a 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive and industrial applications. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². The device operates over an extended temperature range of -55°C to 125°C and meets AEC-Q100 Grade 1 qualification. It offers programmable spread spectrum options from ±0.125% to ±2% center spread or -0.25% to -4% down spread, with triangular, Hershey-kiss, or random modulation profiles. Rise and fall times are selectable across eight values from 0.25 to 40 ns. Typical power consumption is 6.6 mA at 1.8 V. Frequency stability is as low as ±25 ppm, and acceleration sensitivity is rated at 0.1 ppb/g. The oscillator supports pin 1 functions for standby, output enable, or spread disable, and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9045AAA73-33EPA4.750000 |
| Product Name | Spread Spectrum Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |