SiTime Corporation Spread Spectrum Ruggedized Oscillators SIT9045AA-13-33SAA100.000000

Description
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
Request a Quote Datasheet
Description
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Ruggedized Oscillators - SIT9045AA-13-33SAA100.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Ruggedized Oscillators
SIT9045AA-13-33SAA100.000000
Spread Spectrum Ruggedized Oscillators SIT9045AA-13-33SAA100.000000
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)

1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9045AA-13-33SAA100.000000
Product Name Spread Spectrum Ruggedized Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566A-JV-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 2N333 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
32 kHz TCXOs - SiT1552AC-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1566AC-JV-XXE-32.768DTR-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 3 ppm
View Details