The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports programmable spread spectrum modulation with center spread up to ±2% or down spread to -4%, and offers triangular, Hershey-kiss, or random modulation profiles. The device operates over an extended temperature range of -55°C to 125°C, with frequency stability as low as ±25 ppm (±20 ppm available on request), and consumes 6.6 mA typical at 1.8 V. It features programmable rise/fall times from 0.25 to 40 ns and pin1 functionality for standby, output enable, or spread disable. The oscillator is a pin-to-pin replacement for quartz-based XOs and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9025AM-23H33SB25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |