The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm² QFN packages. It operates over extended temperature ranges from -55°C to 125°C, supports programmable rise/fall times from 0.25 to 40 ns, and offers center spread options from ±0.125% to ±2% or down spread from -0.25% to -4% in 0.125% or 0.25% increments with triangular, Hershey-kiss, or random modulation profiles. Frequency stability is ±25 ppm inclusive of initial tolerance, aging, and temperature variation, with a typical supply current of 6.6 mA at 1.8 V. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, with pin 1 configurable for standby, output enable, or spread disable functions.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9025AIT22-33NH27.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |