The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm². It supports spread spectrum modulation with center spread from ±0.125% to ±2% and down spread from -0.25% to -4%, in configurable triangular, Hershey-kiss, or random profiles. The device operates over extended temperature ranges up to -55°C to +125°C and offers frequency stability as low as ±25 ppm. It consumes 6.6 mA typical at 1.8 V and includes pin-selectable modes for standby, output enable, or spread disable. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9025AI-71-33SA30.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |