SiTime Corporation MHz Oscillators SiT9025AE-73-33EA4.096000

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports spread spectrum modulation with center spread from ±0.125% to ±2% and down spread to -4%, in triangular, Hershey-kiss, or random profiles, and offers 8 programmable rise/fall time options from 0.25 to 40 ns. Operating temperature ranges extend from -55°C to 125°C, and supply voltage supports 1.62 V to 3.63 V. Typical current consumption is 6.6 mA at 1.8 V and 7.9 mA at 2.5 V to 3.3 V. Frequency stability is ±25 ppm, with a ±20 ppm option available on request. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports spread spectrum modulation with center spread from ±0.125% to ±2% and down spread to -4%, in triangular, Hershey-kiss, or random profiles, and offers 8 programmable rise/fall time options from 0.25 to 40 ns. Operating temperature ranges extend from -55°C to 125°C, and supply voltage supports 1.62 V to 3.63 V. Typical current consumption is 6.6 mA at 1.8 V and 7.9 mA at 2.5 V to 3.3 V. Frequency stability is ±25 ppm, with a ±20 ppm option available on request. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT9025AE-73-33EA4.096000 - SiTime Corporation
Santa Clara, CA, United States
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9025AE-73-33EA4.096000
Product Name MHz Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0001.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0019 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0016.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0160 MHz
Frequency Stability 50 ppm
View Details