SiTime Corporation Automotive & High Temp Oscillators SIT9025AE-23-30S-16.000000

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports spread spectrum modulation with center spread from ±0.125% to ±2% or down spread to -4%, and offers programmable rise/fall times from 0.25 to 40 ns. The device operates over extended temperature ranges up to -55°C to +125°C with frequency stability as low as ±25 ppm. Power consumption is 6.6 mA typical at 1.8 V, and it is pin-compatible with quartz-based oscillators. The part includes pin1 functions for standby, output enable, or spread disable, and complies with RoHS, REACH, and is lead-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports spread spectrum modulation with center spread from ±0.125% to ±2% or down spread to -4%, and offers programmable rise/fall times from 0.25 to 40 ns. The device operates over extended temperature ranges up to -55°C to +125°C with frequency stability as low as ±25 ppm. Power consumption is 6.6 mA typical at 1.8 V, and it is pin-compatible with quartz-based oscillators. The part includes pin1 functions for standby, output enable, or spread disable, and complies with RoHS, REACH, and is lead-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT9025AE-23-30S-16.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT9025AE-23-30S-16.000000
Automotive & High Temp Oscillators SIT9025AE-23-30S-16.000000
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9025AE-23-30S-16.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1568AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1566AI-JE-DCC-32.768-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0009.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details