The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator with spread spectrum EMI reduction, designed for automotive applications. It is available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². The device operates over extended temperature ranges from -55°C to 125°C with frequency stability of ±25 ppm, and consumes 6.6 mA typical at 1.8 V. Pin 1 supports standby, output enable, or spread disable modes. The oscillator meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards. It is RoHS and REACH compliant, and fully pin-compatible with quartz-based XOs.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9025AAR13-33EC100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |