The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator with spread spectrum EMI reduction, designed for automotive applications. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². The device operates over extended temperature ranges up to -55°C to +125°C and supports frequency stability of ±25 ppm, with optional ±20 ppm. Power consumption is 6.6 mA typical at 1.8 V. Pin 1 supports standby, output enable, or spread disable modes. The oscillator includes programmable rise/fall times from 0.25 to 40 ns and offers multiple spread spectrum profiles and percentages. It is RoHS and REACH compliant, with a 100% pin-to-pin replacement capability for quartz-based XO's.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9025AAL71H18EA24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |