The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive applications requiring wide temperature operation and low power. It supports center spread from ±0.125% to ±2% and down spread from -0.25% to -4% in 0.25% steps, with triangular, Hershey-kiss, or random modulation profiles. The device offers eight programmable rise/fall time options from 0.25 to 40 ns and maintains frequency stability as low as ±25 ppm. Operating temperature ranges from -55°C to 125°C, with supply voltage options from 1.62 V to 3.63 V. Typical current consumption is 6.6 mA at 1.8 V and 7.9 mA at 2.5 V to 3.3 V. Available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². Pin 1 supports configurable modes: standby, output enable, or spread disable. RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9025AAB11Q18SA25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |