SiTime Corporation Automotive & High Temp Oscillators SiT9025AAB11D18DD25.000000

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports programmable spread spectrum modulation with center spread from ±0.125% to ±2% or down spread from -0.25% to -4% in 0.125% or 0.25% steps, and offers triangular, Hershey-kiss, or random spread profiles. The device operates over extended temperature ranges from -55°C to 125°C and maintains frequency stability as low as ±25 ppm. Power consumption is 6.6 mA typical at 1.8 V, with supply voltage options from 1.62 V to 3.63 V. Pin1 supports standby, output enable, or spread disable modes. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports programmable spread spectrum modulation with center spread from ±0.125% to ±2% or down spread from -0.25% to -4% in 0.125% or 0.25% steps, and offers triangular, Hershey-kiss, or random spread profiles. The device operates over extended temperature ranges from -55°C to 125°C and maintains frequency stability as low as ±25 ppm. Power consumption is 6.6 mA typical at 1.8 V, with supply voltage options from 1.62 V to 3.63 V. Pin1 supports standby, output enable, or spread disable modes. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT9025AAB11D18DD25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT9025AAB11D18DD25.000000
Automotive & High Temp Oscillators SiT9025AAB11D18DD25.000000
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9025AAB11D18DD25.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1532AC-J5-D14-32.768G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details