SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator with spread spectrum EMI reduction, offered in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports center spread from ±0.125% to ±2% and down spread to -4%, with triangular, Hershey-kiss, or random modulation profiles, and adjustable rise/fall times from 0.25 to 40 ns. Operating from 1.62 V to 3.63 V, it draws 6.6 mA typical at 1.8 V and maintains frequency stability as tight as ±25 ppm over the extended temperature range of -55°C to 125°C. Pin 1 supports standby, output enable, or spread disable modes. The device complies with RoHS, REACH, and MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9025AA-73-18ED24.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.0x1.6 |