SiTime Corporation MHz Oscillators SiT9025AA-21DXXNA40.000000

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator designed for EMI reduction in automotive applications, featuring programmable spread spectrum with center or down spread options and adjustable rise/fall times. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm², operates over an extended temperature range of -55°C to 125°C, and supports supply voltages of 1.62 to 3.63 V. Typical current consumption is 6.6 mA at 1.8 V and 148.5 MHz. Frequency stability is specified as ±25 ppm, with an option for ±20 ppm. The device offers pin-controllable standby, output enable, or spread disable modes and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator designed for EMI reduction in automotive applications, featuring programmable spread spectrum with center or down spread options and adjustable rise/fall times. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm², operates over an extended temperature range of -55°C to 125°C, and supports supply voltages of 1.62 to 3.63 V. Typical current consumption is 6.6 mA at 1.8 V and 148.5 MHz. Frequency stability is specified as ±25 ppm, with an option for ±20 ppm. The device offers pin-controllable standby, output enable, or spread disable modes and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT9025AA-21DXXNA40.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9025AA-21DXXNA40.000000
Product Name MHz Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.042180 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.20E-5 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1534AC-J5-D14-00.001ETR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers