SiTime Corporation Automotive & High Temp Oscillators SIT9025AA-13R18ED25.000000

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive applications. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². The device operates over an extended temperature range of -55°C to 125°C and exhibits frequency stability as low as ±25 ppm. Typical power consumption is 6.6 mA at 1.8 V and 7.9 mA at 2.5 V to 3.3 V. It supports programmable spread spectrum with center spread from ±0.125% to ±2% and down spread from -0.25% to -4%, with triangular, Hershey-kiss, or random modulation profiles. Rise and fall times are selectable across eight options from 0.25 to 40 ns. Pin 1 supports standby, output enable, or spread disable modes. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive applications. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². The device operates over an extended temperature range of -55°C to 125°C and exhibits frequency stability as low as ±25 ppm. Typical power consumption is 6.6 mA at 1.8 V and 7.9 mA at 2.5 V to 3.3 V. It supports programmable spread spectrum with center spread from ±0.125% to ±2% and down spread from -0.25% to -4%, with triangular, Hershey-kiss, or random modulation profiles. Rise and fall times are selectable across eight options from 0.25 to 40 ns. Pin 1 supports standby, output enable, or spread disable modes. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT9025AA-13R18ED25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT9025AA-13R18ED25.000000
Automotive & High Temp Oscillators SIT9025AA-13R18ED25.000000
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9025AA-13R18ED25.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0159.990229 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0213.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2130 MHz
Frequency Stability 50 ppm
View Details