The SiT9005 is a 1 to 141 MHz LVCMOS oscillator offering programmable EMI reduction through spread spectrum modulation and adjustable rise/fall times. It is available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm², with a 5 ms startup time and low power consumption of 4.0 mA typical at 1.8 V. The device supports spread spectrum options from ±0.125% to ±2% center spread or -0.25% to -4% down spread in 0.125% or 0.25% steps, with triangular or Hershey-kiss profiles, and provides frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to +85°C. It is RoHS and REACH compliant, with pin 1 configurable for standby, output enable, or spread disable.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AIU22-33EB33.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |