The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², and operates from -40°C to 85°C with ±20 ppm frequency stability. It supports triangular and Hershey-kiss spread profiles, programmable rise/fall times from 0.25 to 40 ns, and operates at 1.8 V with 4.0 mA typical current consumption. Pin 1 supports standby, output enable, or spread disable modes. Startup time is 5 ms, and it is RoHS and REACH compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AIT71D18SA24.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.0x1.6 |