The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C, with supply voltages from 1.62 V to 3.63 V in multiple steps. Typical current consumption is 4.0 mA at 1.8 V and 5.6 mA at 2.5 V to 3.3 V. Features include programmable rise/fall times (0.25 to 40 ns), five spread spectrum options ranging from ±0.125% to ±2% center spread, and triangular or Hershey-kiss modulation profiles. The device supports pin1 functions for standby, output enable, or spread disable, with a 5 ms startup time and low standby current. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AIT21H33EB125.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |