The SiT9005 is a 1 to 141 MHz LVCMOS oscillator designed for EMI reduction, featuring spread spectrum modulation with center or down spread options, programmable rise/fall times, and a startup time of 5 ms. It operates from -40°C to 85°C with frequency stability as low as ±20 ppm and supports supply voltages ranging from 1.62 V to 3.63 V. The device consumes 4.0 mA typical at 1.8 V and provides pin1 functionality for standby, output enable, or spread disable. It is available in industry-standard QFN packages of 2.0 × 1.6, 2.5 × 2.0, and 3.2 × 2.5 mm², and is RoHS and REACH compliant. Cycle-to-cycle jitter is specified at up to 22 ps under all tested conditions.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AIR11H33SH30.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |