The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², and offers frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C. It supports programmable spread spectrum modulation with center or down spread options up to ±2% or -4%, triangular or Hershey-kiss profiles, and selectable rise/fall times from 0.25 to 40 ns. Operating at 1.8 V, it consumes 4.0 mA typical, has a 5 ms startup time, and includes pin1 functionality for standby, output enable, or spread disable. RoHS and REACH compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AIL71-XXDH24.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.0x1.6 |