The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, with typical power consumption of 4.0 mA at 1.8 V. The device supports programmable rise/fall times from 0.25 to 40 ns and multiple spread spectrum options, including center spread up to ±2% and down spread to -4%, with triangular or Hershey-kiss modulation profiles. It provides pin1 functionality for standby, output enable, or spread disable, with a startup time of 5 ms and low standby current. The oscillator is RoHS and REACH compliant, and rated for non-mission-critical
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AIL22-33EK33.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |