The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It supports center spread from ±0.125% to ±2% in 0.125% steps and down spread to -4%, with triangular or Hershey-kiss modulation profiles. Frequency stability is ±20 ppm over -40°C to 85°C, and power consumption is 5.0 mA typical at 1.8 V. It features programmable rise/fall times from 0.25 to 40 ns, 5 ms startup time, and pin1 functionality for standby, output enable, or spread disable. The device is RoHS and REACH compliant with no Pb, halogen, or antimony.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AIL22-33EF33.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |