SiTime Corporation Spread Spectrum Oscillators SIT9005AIL22-33EC33.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It supports center spread from ±0.125% to ±2% and down spread to -4%, with triangular or Hershey-kiss modulation profiles. Frequency stability is ±20 ppm over the industrial temperature range of -40°C to 85°C. Power consumption is 5.0 mA typical at 1.8 V with no load, and supply voltage spans 1.62 to 3.63 V. It features a 5 ms startup time, pin-configurable output enable or standby modes, and complies with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It supports center spread from ±0.125% to ±2% and down spread to -4%, with triangular or Hershey-kiss modulation profiles. Frequency stability is ±20 ppm over the industrial temperature range of -40°C to 85°C. Power consumption is 5.0 mA typical at 1.8 V with no load, and supply voltage spans 1.62 to 3.63 V. It features a 5 ms startup time, pin-configurable output enable or standby modes, and complies with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SIT9005AIL22-33EC33.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SIT9005AIL22-33EC33.000000
Spread Spectrum Oscillators SIT9005AIL22-33EC33.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9005AIL22-33EC33.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1533AC-H5-D14-32.768E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details