The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering center spread from ±0.125% to ±2% and down spread to -4% in 0.25% steps, with triangular or Hershey-kiss profiles. It supports programmable rise/fall times from 0.25 to 40 ns and has a frequency stability of ±20 ppm, ±25 ppm, or ±50 ppm depending on operating conditions. It operates from -40°C to 85°C with supply voltages of 1.62-1.98 V, 2.25-2.75 V, 2.52-3.08 V, 2.7-3.3 V, or 2.97-3.63 V. Typical current consumption is 4.0 mA at 1.8 V. The device is offered in industry-standard QFN packages of 2.0 × 1.6 mm², 2.5 × 2.0 mm², or 3.2 × 2.5 mm², and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant. Startup time is 5 ms.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AIL13H33SP16.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |