The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering ±0.125% center spread and triangular modulation profile, programmable rise/fall times from 0.25 to 40 ns, and frequency accuracy to six decimal places. It operates from -40°C to 85°C with ±20 ppm frequency stability, consumes 4.0 mA typical at 1.8 V, and supports 1.62 to 3.63 V supply voltage. The device features fast 5 ms startup time, pin-controlled standby and output enable, and comes in industry-standard QFN packages measuring 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². RoHS and REACH compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AIL13H33EB20.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |