The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers selectable spread spectrum modulation from ±0.125% to ±2% center spread or -0.25% to -4% down spread, with triangular or Hershey-kiss profiles. Frequency stability is specified as -20 to +20 ppm over the industrial temperature range of -40°C to +85°C. It operates from 1.62 V to 3.63 V, draws 4.0 mA typical at 1.8 V, and has a 5 ms startup time. Pin 1 supports standby, output enable, or spread disable functionality. The device is RoHS and REACH compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AIB22H30DE125.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |