The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm². It offers frequency stability as low as ±20 ppm, operates from -40°C to 85°C, and consumes 4.0 mA typical at 1.8 V. The device supports programmable rise/fall times from 0.25 to 40 ns, five supply voltage options (1.62 V to 3.63 V), and pin1 modes for standby, output enable, or spread disable. It has a startup time of 5 ms and complies with RoHS, REACH, and MSL1 moisture sensitivity standards.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AIB21-33SH20.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |