The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers frequency stability as low as ±20 ppm, operates from -40°C to 85°C, and consumes 4.0 mA typical at 1.8 V. Spread spectrum options include center spread from ±0.125% to ±2% in ±0.125% steps, and down spread from -0.25% to -4% in -0.25% steps, with triangular or Hershey-kiss profiles. The oscillator supports programmable rise/fall times from 0.25 to 40 ns, has a 5 ms startup time, and provides pin1 functions for standby, output enable, or spread disable. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AIA11H18ED25.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |