SiTime Corporation Spread Spectrum Oscillators SiT9005AI-72-33NC50.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005AI-72-33NC50.000000 is a 1 to 141 MHz spread spectrum oscillator with LVCMOS output, designed for EMI reduction in applications such as surveillance cameras and industrial motors. It operates over a temperature range of -40°C to 85°C with a frequency stability of ±20 ppm when spread spectrum is disabled. The device supports supply voltages of 1.62 V to 3.63 V and consumes 5.0 mA typical at 1.8 V and 40 MHz. It features programmable rise/fall times from 0.25 to 40 ns, triangular or Hershey-kiss spread profiles, and a 5 ms startup time. Package options include QFN with dimensions of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It is RoHS and REACH compliant, Pb-free, and halogen-free.

Datasheet Summary
Powered by GS/AI

The SiT9005AI-72-33NC50.000000 is a 1 to 141 MHz spread spectrum oscillator with LVCMOS output, designed for EMI reduction in applications such as surveillance cameras and industrial motors. It operates over a temperature range of -40°C to 85°C with a frequency stability of ±20 ppm when spread spectrum is disabled. The device supports supply voltages of 1.62 V to 3.63 V and consumes 5.0 mA typical at 1.8 V and 40 MHz. It features programmable rise/fall times from 0.25 to 40 ns, triangular or Hershey-kiss spread profiles, and a 5 ms startup time. Package options include QFN with dimensions of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It is RoHS and REACH compliant, Pb-free, and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AI-72-33NC50.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AI-72-33NC50.000000
Spread Spectrum Oscillators SiT9005AI-72-33NC50.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AI-72-33NC50.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details