SiTime Corporation Spread Spectrum Oscillators SiT9005AI-72-33EP50.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, with typical supply current of 5.0 mA at 1.8 V. Features include programmable rise/fall times (0.25 to 40 ns), triangular or Hershey-kiss spread profiles, and configurable pin1 functionality for standby, output enable, or spread disable. The device supports supply voltages from 1.62 to 3.63 V and has a startup time of 5 ms. It is RoHS and REACH compliant, Pb-free, and halogen-free.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, with typical supply current of 5.0 mA at 1.8 V. Features include programmable rise/fall times (0.25 to 40 ns), triangular or Hershey-kiss spread profiles, and configurable pin1 functionality for standby, output enable, or spread disable. The device supports supply voltages from 1.62 to 3.63 V and has a startup time of 5 ms. It is RoHS and REACH compliant, Pb-free, and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AI-72-33EP50.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AI-72-33EP50.000000
Spread Spectrum Oscillators SiT9005AI-72-33EP50.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AI-72-33EP50.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details