The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C, and operates at supply voltages of 1.62 V to 3.63 V with 4.0 mA typical current consumption at 1.8 V. It supports programmable rise/fall times from 0.25 to 40 ns and multiple spread spectrum profiles including center and down spread options up to ±2% or -4%. The device has a 5 ms startup time, pin-selectable modes for standby or output enable, and is available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm². It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AI-23D33SD100.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |