The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with EMI reduction features, including programmable spread spectrum (center or down spread up to ±4%) and triangular or Hershey-kiss modulation profiles. It offers 8 adjustable rise/fall times from 0.25 to 40 ns and maintains frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C. The device operates with supply voltages from 1.62 V to 3.63 V and consumes 4.0 mA typical at 1.8 V. It supports pin1 functions for standby, output enable, or spread disable, with a 5 ms startup time. Available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm², it is RoHS, REACH, and Pb-free compliant. The part is a pin-to-pin drop-in replacement for quartz-based XOs.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-23D33DD16.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |