SiTime Corporation Spread Spectrum Oscillators SiT9005AI-23-33EB25.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm, consumes 4.0 mA typical at 1.8 V, and features programmable rise/fall times from 0.25 to 40 ns. Spread spectrum modulation is available in center or down spread modes with steps from ±0.125% to ±2% or -0.25% to -4%, and supports triangular or Hershey-kiss profiles. The device includes pin1 functions for standby, output enable, or spread disable, with a startup time of 5 ms and cycle-to-cycle jitter as low as 8.5 ps at 40 MHz and 3.3 V. It is RoHS and REACH compliant, Pb-free, and halogen-free.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm, consumes 4.0 mA typical at 1.8 V, and features programmable rise/fall times from 0.25 to 40 ns. Spread spectrum modulation is available in center or down spread modes with steps from ±0.125% to ±2% or -0.25% to -4%, and supports triangular or Hershey-kiss profiles. The device includes pin1 functions for standby, output enable, or spread disable, with a startup time of 5 ms and cycle-to-cycle jitter as low as 8.5 ps at 40 MHz and 3.3 V. It is RoHS and REACH compliant, Pb-free, and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AI-23-33EB25.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AI-23-33EB25.000000
Spread Spectrum Oscillators SiT9005AI-23-33EB25.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AI-23-33EB25.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0090.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-00384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.100000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-4 MHz
Frequency Stability 50 ppm
View Details