The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers frequency stability as low as ±20 ppm, operates from -40°C to 85°C, and consumes 4.0 mA typical at 1.8 V. Programmable rise/fall times from 0.25 to 40 ns and spread spectrum options including ±0.125% to ±2% center spread or -0.25% to -4% down spread are supported. The device has a 5 ms startup time, pin1 modes for standby or output enable, and is RoHS and REACH compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-23-25EA100.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |