SiTime Corporation Spread Spectrum Oscillators SiT9005AI-22-33EA100.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm². It offers ±0.125% to ±2% center spread or -0.25% to -4% down spread in 0.125% or 0.25% steps with triangular or Hershey-kiss profiles, and programmable rise/fall times from 0.25 to 40 ns. Frequency stability is ±20 ppm over -40°C to 85°C, with supply voltage ranging from 1.62 to 3.63 V. Typical current consumption is 4.0 mA at 1.8 V. Pin 1 supports standby, output enable, or spread disable functions, with 5 ms startup time and low standby current. It is RoHS and REACH compliant, and meets MIL-STD-883 and JESD22 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm². It offers ±0.125% to ±2% center spread or -0.25% to -4% down spread in 0.125% or 0.25% steps with triangular or Hershey-kiss profiles, and programmable rise/fall times from 0.25 to 40 ns. Frequency stability is ±20 ppm over -40°C to 85°C, with supply voltage ranging from 1.62 to 3.63 V. Typical current consumption is 4.0 mA at 1.8 V. Pin 1 supports standby, output enable, or spread disable functions, with 5 ms startup time and low standby current. It is RoHS and REACH compliant, and meets MIL-STD-883 and JESD22 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AI-22-33EA100.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AI-22-33EA100.000000
Spread Spectrum Oscillators SiT9005AI-22-33EA100.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AI-22-33EA100.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30152-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0090.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0900 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details