SiTime Corporation Spread Spectrum Oscillators SiT9005AI-21H33DB27.120000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It supports center spread from ±0.125% to ±2% and down spread to -4%, with triangular or Hershey-kiss modulation profiles. Frequency stability is ±20 ppm over the industrial temperature range of -40°C to 85°C. Operating at 1.8 V, it draws 5.0 mA typical current and has a startup time of 5 ms. Pin 1 supports standby, output enable, or spread disable modes. The device is RoHS and REACH compliant, with no lead, halogen, or antimony content.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It supports center spread from ±0.125% to ±2% and down spread to -4%, with triangular or Hershey-kiss modulation profiles. Frequency stability is ±20 ppm over the industrial temperature range of -40°C to 85°C. Operating at 1.8 V, it draws 5.0 mA typical current and has a startup time of 5 ms. Pin 1 supports standby, output enable, or spread disable modes. The device is RoHS and REACH compliant, with no lead, halogen, or antimony content.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AI-21H33DB27.120000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AI-21H33DB27.120000
Spread Spectrum Oscillators SiT9005AI-21H33DB27.120000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AI-21H33DB27.120000
Product Name Spread Spectrum Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-JE-DCC-32.768D - 801765-SIT1552AI-JE-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers
32 kHz Oscillators - SiT1532A-J4-0004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.008 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 8.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details