The SiT9005 is a 1 to 141 MHz LVCMOS spread spectrum oscillator designed for EMI reduction in applications such as surveillance cameras and industrial motors. It is available in industry-standard QFN packages measuring 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with SOT23-5 available on request. The device offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, consumes 4.0 mA typical at 1.8 V, and features programmable rise/fall times from 0.25 to 40 ns. Spread spectrum modulation includes center and down spread options from ±0.125% to ±2% and -0.25% to -4%, with triangular or Hershey-kiss profiles. It supports pin1 functions for standby, output enable, or spread disable, and has a startup time of 5 ms. The oscillator is RoHS and REACH compliant, and operates from 1.62 V to 3.63 V across multiple supply voltage options.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-21-33NA25.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |